Status: | Unknown |
---|---|
Series: | MKT470 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
545
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
545
in stock
|
Buy Now | |
element14
from US$0.67
|
495
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | MKT470 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Height | 6.5mm |
Lead Diameter | 0.5mm |
Voltage Rating V DC | 63V |
Film Capacitor, Mkt470 Series, 0.1 F, 5%, Pet (Polyester), 63 V Rohs Compliant: Yes |Vishay BFC247076104 | Newark Electronics |
CAP, 0.1µF, 63V, 5%, PET | Farnell |
Capacitor: polyester | Transfer Multisort Elektronik |
MKT470 Series 63 V 0.1 uF ▒5 % Radial Metallized Polyester Film Capacitor | Future Electronics |
Film Capacitor, 0.1 uF, 40 V, 63 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 100nF ?5% 63Vdc Pitch 5mm | BC Components / Vishay BFC247076104 | RS Americas |
Film Capacitor, 0.1 uF, 40 V, 63 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC247076104?
Additional datasheets, footprints and schematics for BFC247076104 are listed on our Part Details page. You can also find images and similar parts to BFC247076104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC247076104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC247076104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC247076104 fall under?
The BFC247076104 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC247076104 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC247076104 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC247076104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC247076104 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for BFC247076104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC247076104 often in real-time on the comparison pages.
What if I can't find stock of BFC247076104?
You can fill out our help required form which you can use to request a quote for BFC247076104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.