Status: | Unknown |
---|---|
Series: | MKP419 Series |
RoHS: | Unknown |
Capacitance | 1200pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 2% |
Product Range | MKP419 Series |
Capacitor Case Style | - |
Capacitor Polypropylene Pp Film, 1200Pf, 400V, 2%, Radial | Newark Electronics |
CAPACITOR POLYPROPYLENE PP FILM, 1200PF, 400V, 2%, RADIAL | element14 |
Power Film Capacitor, 1200 pF, 125 V, 400 V, ± 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, MKP 1,2nF ?2% 400Vdc Pitch 5mm | BC Components / Vishay BFC241941202 | RS Americas |
Power Film Capacitor, 1200 pF, 125 V, 400 V, � 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC241941202?
Additional datasheets, footprints and schematics for BFC241941202 are listed on our Part Details page. You can also find images and similar parts to BFC241941202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC241941202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC241941202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC241941202 fall under?
The BFC241941202 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC241941202 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC241941202 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC241941202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC241941202 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BFC241941202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC241941202 often in real-time on the comparison pages.
What if I can't find stock of BFC241941202?
You can fill out our help required form which you can use to request a quote for BFC241941202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.