Status: | Unknown |
---|---|
Series: | MKP418 Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 2% |
Product Range | MKP418 Series |
Capacitor Case Style | - |
Capacitor Polypropylene Pp Film 0.47Uf, 250V, 2%, Radial | Newark Electronics |
Power Film Capacitor, 0.47 uF, 100 V, 250 V, ± 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitors, Polypropylene Film,470nF, TOL 2%,250 VDC, Pitch 15mm | BC Components / Vishay BFC241874704 | RS Americas |
CAPACITOR PP FILM 0.47UF, 250V, 2%, RADIAL | element14 |
Power Film Capacitor, 0.47 uF, 100 V, 250 V, � 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC241874704?
Additional datasheets, footprints and schematics for BFC241874704 are listed on our Part Details page. You can also find images and similar parts to BFC241874704 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC241874704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC241874704 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC241874704 fall under?
The BFC241874704 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC241874704 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC241874704 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC241874704 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC241874704 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for BFC241874704.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC241874704 often in real-time on the comparison pages.
What if I can't find stock of BFC241874704?
You can fill out our help required form which you can use to request a quote for BFC241874704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.