Status: | Unknown |
---|---|
Series: | MKP416 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
2,485
in stock
|
Buy Now | |
element14
from US$0.64
|
2,485
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
1,670
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
865
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 2% |
Product Range | MKP416 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 0.1µF, 63V, 2%, PP | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Capacitor Polypropylene Pp Film 0.1Uf, 63V, 2%, Radial | Newark Electronics |
MKP 100nF 2% 63Vdc Pitch 5mm | Future Electronics |
Power Film Capacitor, 0.1 uF, 25 V, 63 V, ± 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Power Film Capacitor, 0.1 uF, 25 V, 63 V, � 2%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC241641004?
Additional datasheets, footprints and schematics for BFC241641004 are listed on our Part Details page. You can also find images and similar parts to BFC241641004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC241641004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC241641004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC241641004 fall under?
The BFC241641004 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC241641004 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC241641004 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC241641004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC241641004 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for BFC241641004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC241641004 often in real-time on the comparison pages.
What if I can't find stock of BFC241641004?
You can fill out our help required form which you can use to request a quote for BFC241641004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.