Status: | Unknown |
---|---|
Series: | MMKP386 Series |
RoHS: | Unknown |
Capacitance | 0.27µF |
---|---|
Voltage Rating | 2.5kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | MMKP386 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
ESR | 0.006ohm |
External Depth | 30mm |
External Length / Height | 46mm |
External Width | 44mm |
Height | 46mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 2.5kV |
Voltage Rating VAC | 900V |
Film Capacitor, Mmkp386 Series, 0.27 F, 10%, Pp (Polypropylene), 2.5 Kv Rohs Compliant: Yes |Vishay BFC238670274 | Newark Electronics |
Cap Film 0.27uF 2500V PP 10% (44 X 30 X 46mm) Screw Mount 0.006 Ohm 85°C Tray | Avnet America |
CAP, 0.27µF, 2.5 KV, 10%, PP | element14 |
Where can I find additional details, specifications and documents for a BFC238670274?
Additional datasheets, footprints and schematics for BFC238670274 are listed on our Part Details page. You can also find images and similar parts to BFC238670274 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC238670274 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC238670274 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC238670274 fall under?
The BFC238670274 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC238670274 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC238670274 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC238670274 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC238670274 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BFC238670274.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC238670274 often in real-time on the comparison pages.
What if I can't find stock of BFC238670274?
You can fill out our help required form which you can use to request a quote for BFC238670274 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.