Status: | Unknown |
---|---|
Series: | MKP378 Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.25
|
232
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$3.60
|
232
in stock
|
Buy Now | |
element14
from US$3.35
|
232
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$3.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
- 15 mm to 27.5 mm pitch |
Capacitance | 47000pF |
---|---|
Voltage Rating | 1.6kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP378 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/085/56 |
External Depth | 13mm |
External Length / Height | 23mm |
External Width | 31mm |
Height | 23mm |
Insulation Resistance | 100000Mohm |
Lead Diameter | 0.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Power Factor | 0.02 |
Power Factor Frequency | 10kHz |
Power Factor Temperature | 20°C |
Pulse Rating | 900V/µs |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 1.6kV |
Voltage Rating VAC | 500V |
.047UF 1600VDC 5% MKP 27.5MML | TTI Europe |
Film Capacitor, Mkp378 Series, 0.047 F, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant: Yes |Vishay BFC237882473 | Newark Electronics |
CAP, 0.047µF, 1.6 KV, 5%, PP | element14 |
Power Film Capacitor, 0.047 uF, 500 V, 1.6 kV, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, MKP/MKP,47nF,?5%,1600Vdc, Pitch,27,5mm | BC Components / Vishay BFC237882473 | RS Americas |
Power Film Capacitor, 0.047 uF, 500 V, 1.6 kV, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237882473?
Additional datasheets, footprints and schematics for BFC237882473 are listed on our Part Details page. You can also find images and similar parts to BFC237882473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237882473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237882473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237882473 fall under?
The BFC237882473 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237882473 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237882473 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237882473 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237882473 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BFC237882473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237882473 often in real-time on the comparison pages.
What if I can't find stock of BFC237882473?
You can fill out our help required form which you can use to request a quote for BFC237882473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.