Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Capacitance | 0.47µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | - |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/105/56 |
External Depth | 6mm |
External Length / Height | 15.5mm |
External Width | 26mm |
Insulation Resistance | 30000Mohm |
Lead Diameter | 0.8mm |
Lead Length | 5mm |
No. of Pins | 2Pins |
Power Factor | 0.01 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 160V |
MKT372 radial poly cap,470nF 400Vdc 15mm | RS |
Capacitor Polyester Film 0.47Uf, 250V, 10%, Radial | Newark Electronics |
MKT373 Series 250 V 0.47 uF â–’10% LS=15mm Radial Metallized Polyester Film Cap | Future Electronics |
Film Capacitor, 0.47 uF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
MKT372 radial poly cap,470nF 400Vdc 15mm | Vishay Dale BFC237343474 | RS Americas |
CAPACITOR, MKT, 470NF, 250V, 10% | Farnell |
Film Capacitor, 0.47 uF, 160 V, 250 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237343474?
Additional datasheets, footprints and schematics for BFC237343474 are listed on our Part Details page. You can also find images and similar parts to BFC237343474 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237343474 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237343474 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237343474 fall under?
The BFC237343474 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BFC237343474 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237343474 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237343474 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237343474 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for BFC237343474.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237343474 often in real-time on the comparison pages.
What if I can't find stock of BFC237343474?
You can fill out our help required form which you can use to request a quote for BFC237343474 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.