BFC237343335 Capacitors by Vishay Intertechnology

CAPACITOR POLYESTER FILM 3.3UF 250V 10% RADIAL

Status: Unknown
Series: MKT373 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for Farnell
Farnell
from US$6.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.68
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.15
-
Buy Now
Logo for element14
element14
from US$5.67
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 3.3µF
Voltage Rating 250V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range MKT373 Series
Capacitor Case Style -
No. of Pins 2Pins

Alternative Descriptions

Capacitor Polyester Film 3.3Uf, 250V, 10%, Radial | Newark Electronics
Film Capacitor, 3.3 uF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America
Capacitor, Film, MKT 3,3?F 10% 250Vdc Pitch 27,5mm | BC Components / Vishay BFC237343335 | RS Americas
CAPACITOR POLYESTER FILM 3.3UF, 250V, 10%, RADIAL | element14
Film Capacitor, 3.3 uF, 160 V, 250 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BFC237343335?

Additional datasheets, footprints and schematics for BFC237343335 are listed on our Part Details page. You can also find images and similar parts to BFC237343335 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BFC237343335 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237343335 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BFC237343335 fall under?

The BFC237343335 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BFC237343335 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237343335 you can contact the distributor directly for product support, shipping queries etc.

Is the BFC237343335 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BFC237343335 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for BFC237343335.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BFC237343335 often in real-time on the comparison pages.

What if I can't find stock of BFC237343335?

You can fill out our help required form which you can use to request a quote for BFC237343335 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay