Status: | Unknown |
---|---|
Series: | MKT373 Series |
RoHS: | Unknown |
Prices starting from US$0.42
Capacitance | 1.5µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT373 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Voltage Rating V DC | 250V |
Capacitor Polyester Film 1.5Uf, 250V, 10%, Radial | Newark Electronics |
MKT373 Series 250 V 1.5 uF ▒10 % Radial Metallized Polyester Film Capacitor | Future Electronics |
Film Capacitor, 1.5 uF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 1,5?F 10% 250Vdc Pitch 22,5mm | BC Components / Vishay BFC237343155 | RS Americas |
CAP, 1.5µF, 250V, 10%, PET | element14 |
Film Capacitor, 1.5 uF, 160 V, 250 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237343155?
Additional datasheets, footprints and schematics for BFC237343155 are listed on our Part Details page. You can also find images and similar parts to BFC237343155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237343155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237343155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237343155 fall under?
The BFC237343155 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237343155 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237343155 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237343155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237343155 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for BFC237343155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237343155 often in real-time on the comparison pages.
What if I can't find stock of BFC237343155?
You can fill out our help required form which you can use to request a quote for BFC237343155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.