Status: | Unknown |
---|---|
Series: | MKT373 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
2,822
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
3,600
in stock
|
Buy Now | |
element14
from US$0.37
|
2,822
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
624
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
188
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT373 Series |
Capacitor Case Style | - |
Lead Spacing | 15mm |
.47UF 100VDC 10% MKT 15MMLS | TTI Europe |
CAP, 0.47µF, 100V, 10%, PET | element14 |
Vishay Capacitor, 470nF, 63VAC, 100VDC, 10% | Distrelec |
Capacitor Poly Film 0.47Uf, 100V, 10%, Radial | Newark Electronics |
MKT373 Series 100 V 0.47 uF â–’10 % LS=15mm Radial Metallized Polyester Film Cap | Future Electronics |
Film Capacitor, 0.47 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 470nF 10% 100Vdc Pitch 15mm | BC Components / Vishay BFC237321474 | RS Americas |
Film Capacitor, 0.47 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237321474?
Additional datasheets, footprints and schematics for BFC237321474 are listed on our Part Details page. You can also find images and similar parts to BFC237321474 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237321474 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237321474 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237321474 fall under?
The BFC237321474 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BFC237321474 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237321474 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237321474 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237321474 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for BFC237321474.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237321474 often in real-time on the comparison pages.
What if I can't find stock of BFC237321474?
You can fill out our help required form which you can use to request a quote for BFC237321474 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.