Status: | Unknown |
---|---|
Series: | MKT372 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
460
in stock
|
Buy Now | |
element14
from US$0.32
|
460
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT372 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | IEC 60384-3 |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/105/56 |
External Depth | 10mm |
External Length / Height | 12.5mm |
External Width | 4mm |
Flammability Rating | UL94V-0 |
Height | 12.5mm |
Insulation Resistance | 30000Mohm |
Lead Diameter | 0.6mm |
Lead Length | 4mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 630V |
Voltage Rating VAC | 250V |
Film Capacitor, Mkt372 Series, 0.022 F, 10%, Pet (Polyester), 630 V Rohs Compliant: Yes |Vishay BFC237261223 | Newark Electronics |
CAP, 0.022µF, 630V, 10%, PET | element14 |
FR 22nF 630Vdc 10% P10 MKT | Rutronik |
CAP FILM 0.022UF 10% 630VDC RAD | Future Electronics |
Film Capacitor, 0.022 uF, 250 V, 630 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 22nF 10% 630Vdc Pitch 10mm | BC Components / Vishay BFC237261223 | RS Americas |
Film Capacitor, 0.022 uF, 250 V, 630 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237261223?
Additional datasheets, footprints and schematics for BFC237261223 are listed on our Part Details page. You can also find images and similar parts to BFC237261223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237261223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237261223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237261223 fall under?
The BFC237261223 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237261223 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237261223 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237261223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237261223 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for BFC237261223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237261223 often in real-time on the comparison pages.
What if I can't find stock of BFC237261223?
You can fill out our help required form which you can use to request a quote for BFC237261223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.