Status: | Unknown |
---|---|
Series: | MKT370 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
6,199
in stock
|
Buy Now | |
element14
from US$0.44
|
4
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
5.08 mm lead pitch |
Supplied loose in box, taped on ammopack or reel |
AEC-Q200 qualified (rev. D) |
Applications |
---|
Blocking and coupling, bypass and energy reservoir, telecom, industrial, consumer. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT370 |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Mkt 0,22 ?f ?5% 63 Vdc Pitch 5Mm Rohs Compliant: Yes |Vishay BFC237012224 | Newark Electronics |
Film Capacitor, 0.22 uF, 40 V, 63 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America |
MKT370 Series 63 V 0.22 uF â–’5 % Radial Metallized Polyester Film Capacitor | Future Electronics |
CAPACITOR POLYESTER FILM 0.22UF, 63V, 5%, RADIAL | element14 |
Capacitor, Film | RS Americas |
Film Capacitor, 0.22 uF, 40 V, 63 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237012224?
Additional datasheets, footprints and schematics for BFC237012224 are listed on our Part Details page. You can also find images and similar parts to BFC237012224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237012224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237012224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237012224 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237012224 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC237012224 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for BFC237012224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237012224 often in real-time on the comparison pages.
What if I can't find stock of BFC237012224?
You can fill out our help required form which you can use to request a quote for BFC237012224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.