Status: | Unknown |
---|---|
Series: | MKT368 |
RoHS: | Compliant |
Prices starting from US$0.23
Available taped on reel and loose in box |
Applications |
---|
Blocking and coupling. Bypass and energy reservoir |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT368 |
General Information |
---|
Introduction |
Selection Guide |
Special Lead Configuration |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
CAP, 0.33µF, 250V, 10%, PET | element14 |
Cap, 0.33Uf, 250V, Film, Radial | Newark Electronics |
368 radial poly cap,330nF 250V 15mm | RS |
Film Capacitor, 0.33 uF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
330nF +/-10% 160 VAC, 250 VDC, 368, MKT368 Thru Hole Polyester Film Capacitor | Vishay Dale BFC236845334 | RS Americas |
Film Capacitor, 0.33 uF, 160 V, 250 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC236845334?
Additional datasheets, footprints and schematics for BFC236845334 are listed on our Part Details page. You can also find images and similar parts to BFC236845334 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC236845334 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC236845334 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC236845334 fall under?
The BFC236845334 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC236845334 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC236845334 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC236845334 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC236845334 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for BFC236845334.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC236845334 often in real-time on the comparison pages.
What if I can't find stock of BFC236845334?
You can fill out our help required form which you can use to request a quote for BFC236845334 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.