Status: | Unknown |
---|---|
Series: | MKT368 |
RoHS: | Compliant |
Prices starting from US$0.11
Available taped on reel and loose in box |
Applications |
---|
Blocking and coupling. Bypass and energy reservoir |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT368 |
General Information |
---|
Introduction |
Selection Guide |
Special Lead Configuration |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Film Capacitor, Mkt368 Series, 0.033 F, 10%, Pet (Polyester), 250 V Rohs Compliant: Yes |Vishay BFC236845333 | Newark Electronics |
CAP, 0.033µF, 250V, 10%, PET | element14 |
Film Capacitor, 0.033 uF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film | RS Americas |
Film Capacitor, 0.033 uF, 160 V, 250 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC236845333?
Additional datasheets, footprints and schematics for BFC236845333 are listed on our Part Details page. You can also find images and similar parts to BFC236845333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC236845333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC236845333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC236845333 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC236845333 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC236845333 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BFC236845333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC236845333 often in real-time on the comparison pages.
What if I can't find stock of BFC236845333?
You can fill out our help required form which you can use to request a quote for BFC236845333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.