Status: | Unknown |
---|---|
Series: | MKP339 X2 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
4,662
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
110,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
6,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
4,662
in stock
|
Buy Now | |
element14
from US$0.24
|
4,662
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
4,407
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,090
in stock
|
Buy Now | |
Avnet Abacus
-
|
38,750
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC-Q200 qualified (rev. C) |
7.5 mm to 27.5 mm lead pitch |
High temperature capabilities, up to 125 °C |
Applications |
---|
For standard across the line X2 applications. |
Seealsoapplicationnote: www.vishay.com/doc?28153 |
Agency Certificates and Approvals (*.pdf) |
---|
ENEC Certificate |
CB Test Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Chinese CQC for Production Portugal |
Chinese CQC for Production India |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP339 X2 |
General Information |
---|
EMI-KIT-XY Sample Kit |
E-Series Values |
Product Literature |
---|
Product Sheet |
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
FF 100nF 310Vac 20% X2 P15 MKP | Rutronik |
.1UF 310VAC 20% X2 15MMLS | TTI Europe |
Safety Capacitor, 0.1 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Cap, Sup, X2, Pp, 0.1Uf, 310Vac, Rad | Newark Electronics |
CAP, 0.1µF, 20%, PP | element14 |
X2 MKP 100NF 20% 310VAC PITCH 15MM | Future Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Safety Capacitor, 0.1 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Capacitor, Film, X2,100nF, Tolerance 20%,310 VAC, Pitch 15mm, Lead 3.5mm, Loose | BC Components / Vishay BFC233921104 | RS Americas |
Where can I find additional details, specifications and documents for a BFC233921104?
Additional datasheets, footprints and schematics for BFC233921104 are listed on our Part Details page. You can also find images and similar parts to BFC233921104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233921104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233921104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233921104 fall under?
The BFC233921104 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233921104 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233921104 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233921104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC233921104 have stock available?
Authorised distributors including Rutronik, TTI Europe, Avnet America, Newark Electronics and element14 have stock available or on a lead time for BFC233921104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233921104 often in real-time on the comparison pages.
What if I can't find stock of BFC233921104?
You can fill out our help required form which you can use to request a quote for BFC233921104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.