Status: | Unknown |
---|---|
Series: | MKP338 6 Y2 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1,143
in stock
|
Buy Now | |
element14
from US$0.35
|
745
in stock
|
Buy Now | |
Farnell
from US$0.34
|
745
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
310
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now |
AEC-Q200 qualified (rev. C) up to 105 °C |
THB grade IIB compliant (pitch ≥ 15 mm): 85 °C, 85 % RH, 500 h at URAC |
High temperature capabilities, up to 125 °C |
Applications |
---|
Standard line bypass (between line and ground) Y2 applications |
Line bypass application for continuous operation |
See also application note: www.vishay.com/doc?28153 |
Agency Certificates and Approvals (*.pdf) |
---|
CB Test Certificate |
ENEC Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP338 6 Y2 |
General Information |
---|
EMI-KIT-XY Sample Kit |
Introduction |
Selection Guide |
Product Literature |
---|
Selector Guide |
Capabilities Brochure |
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Suppression Cap, 10000Pf, Class Y2, 300V | Newark Electronics |
Capacitor RFI MKP Y2 300Vac 10nF | RS |
CAP, 0.01µF, 20%, PP | element14 |
Safety Capacitor, 0.01 uF, 300 VAC, � 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Y2 MKP 0,01 F 20% 300 VAC PITCH 15MM | Future Electronics |
Safety Capacitor, 0.01 uF, 300 VAC, ± 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
MKP 338 10nF Polypropylene Film Capacitor 300 V ac +/-20%, Through Hole | Vishay Dale BFC233860103 | RS Americas |
.01UF 300VAC 20% Y2 15MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a BFC233860103?
Additional datasheets, footprints and schematics for BFC233860103 are listed on our Part Details page. You can also find images and similar parts to BFC233860103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233860103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233860103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233860103 fall under?
The BFC233860103 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233860103 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233860103 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233860103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC233860103 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Chip One Stop have stock available or on a lead time for BFC233860103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233860103 often in real-time on the comparison pages.
What if I can't find stock of BFC233860103?
You can fill out our help required form which you can use to request a quote for BFC233860103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.