Status: | Unknown |
---|---|
Series: | MKP3384 X2 Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Suppression Class | X2 |
Product Range | MKP3384 X2 Series |
Voltage Rating X | 300V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor Application | Safety / Suppression |
Climatic Category | 55/105/56/B |
External Depth | 11mm |
External Length / Height | 17.5mm |
External Width | 5mm |
Lead Diameter | 0.6mm |
Lead Length | 5mm |
Lead Spacing | 15mm |
Operating Temperature Range | -55°C to +105°C |
Voltage Rating VAC | 300V |
Cap, 0.047Μf, 20%, Pp | Newark Electronics |
Safety Capacitor, 0.047 uF, 300 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, X2,4.7nF, Tolerance 20%,300 VAC, Pitch 15mm | BC Components / Vishay BFC233840473 | RS Americas |
CAP, 0.047µF, 20%, PP | element14 |
Safety Capacitor, 0.047 uF, 300 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233840473?
Additional datasheets, footprints and schematics for BFC233840473 are listed on our Part Details page. You can also find images and similar parts to BFC233840473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233840473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233840473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233840473 fall under?
The BFC233840473 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233840473 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233840473 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233840473 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233840473 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for BFC233840473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233840473 often in real-time on the comparison pages.
What if I can't find stock of BFC233840473?
You can fill out our help required form which you can use to request a quote for BFC233840473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.