Status: | Unknown |
---|---|
Series: | MKP3382 X2 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
675
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,376
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
908
in stock
|
Buy Now | |
element14
from US$0.41
|
675
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33000pF |
---|---|
Suppression Class | X2 |
Product Range | MKP3382 X2 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA D FI IMQ N OVE S SEV UL VDE |
Capacitor Application | Safety / Suppression |
External Depth | 5mm |
External Length / Height | 10.5mm |
External Width | 10mm |
Lead Diameter | 0.5mm |
Lead Spacing | 7.5mm |
Operating Temperature Range | -55°C to +105°C |
Pulse Rise Time | 100µs |
Voltage Rating VAC | 440V |
Safety Capacitor, 0.033 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Suppression Cap, 33000Pf, Class X2, 310V | Newark Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
CAP, 0.033µF, 20%, PP | element14 |
MKP338 2 Series 630 V 0.033 uF ▒20% LS=7.5 mm Metallized PP Film Capacitor | Future Electronics |
Capacitor, Film, X2,33nf,20%,310 VAC, Pitch 7.5mm, Lead 3.5mm, Loose | BC Components / Vishay BFC233820333 | RS Americas |
Safety Capacitor, 0.033 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233820333?
Additional datasheets, footprints and schematics for BFC233820333 are listed on our Part Details page. You can also find images and similar parts to BFC233820333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233820333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233820333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233820333 fall under?
The BFC233820333 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233820333 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233820333 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233820333 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233820333 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for BFC233820333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233820333 often in real-time on the comparison pages.
What if I can't find stock of BFC233820333?
You can fill out our help required form which you can use to request a quote for BFC233820333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.