Status: | Unknown |
---|---|
Series: | MKP3381 X1 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
1,630
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
22,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
4,334
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
3,209
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
1,202
in stock
|
Buy Now | |
Farnell
from US$0.54
|
554
in stock
|
Buy Now | |
element14
from US$0.57
|
80
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Suppression Class | X1 |
Product Range | MKP3381 X1 Series |
Voltage Rating X | - |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 10mm |
External Length / Height | 16.5mm |
External Width | 17.5mm |
Lead Spacing | 15mm |
Voltage Rating VAC | 440V |
.1UF 440VAC 20% X1 15MMLS | TTI Europe |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Safety Capacitor, 0.1 uF, 440 VAC, ± 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor RFI MKP X1 440Vac 100nF | RS |
Suppression Cap, 0.1Uf, Class X1, 440V | Newark Electronics |
CAP, 0.1µF, 20%, PP | Farnell |
FF 100nF 440Vac 20% X1 P15 MKP | Rutronik |
MKP338 Series 440 VAC 0.1 uF ▒20 % Metallized Polypropylene Film Capacitor | Future Electronics |
MKP 338 100nF Polypropylene Film Capacitor 440 V ac +/-20%, Through Hole | Vishay Dale BFC233810104 | RS Americas |
Safety Capacitor, 0.1 uF, 440 VAC, � 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233810104?
Additional datasheets, footprints and schematics for BFC233810104 are listed on our Part Details page. You can also find images and similar parts to BFC233810104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233810104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233810104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233810104 fall under?
The BFC233810104 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233810104 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233810104 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233810104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233810104 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Avnet America, RS and Newark Electronics have stock available or on a lead time for BFC233810104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233810104 often in real-time on the comparison pages.
What if I can't find stock of BFC233810104?
You can fill out our help required form which you can use to request a quote for BFC233810104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.