Status: | Unknown |
---|---|
Series: | MKP336 6 Y2 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
1,630
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
8,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
1,630
in stock
|
Buy Now | |
element14
from US$0.73
|
1,630
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
10 mm to 15 mm lead pitch |
THB grade IIB compliant (pitch 15 mm): 85 °C, 85 % RH, 500 h at URAC |
Applications |
---|
Y2 class |
For Y2 electromagnetic interference suppression between line and ground applications (50 Hz / 60 Hz) with a maximum mains voltage of 300 VAC. |
For application limitations refer to section “Application Notesâ€Â. |
Agency Certificates and Approvals (*.pdf) |
---|
CB Test Certificate |
ENEC Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP336 6 Y2 |
General Information |
---|
Introduction |
Selection Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
.047UF 250VAC 20% Y2 15MMLS | TTI Europe |
Film Capacitor, 0.047Uf, 1Kv, Radial | Newark Electronics |
CAP, 0.047µF, 20%, PP | element14 |
MKP336 Series 300 VAC 0.047 uF ▒20 % Metallized Polypropylene Film Capacitor | Future Electronics |
Safety Capacitor, 0.047 uF, 300 VAC, ± 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, Y2 MKP 47nF ?20% 300VacY2 Pitch 15mm | BC Components / Vishay BFC233660473 | RS Americas |
Safety Capacitor, 0.047 uF, 300 VAC, � 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233660473?
Additional datasheets, footprints and schematics for BFC233660473 are listed on our Part Details page. You can also find images and similar parts to BFC233660473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233660473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233660473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233660473 fall under?
The BFC233660473 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233660473 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233660473 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233660473 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC233660473 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BFC233660473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233660473 often in real-time on the comparison pages.
What if I can't find stock of BFC233660473?
You can fill out our help required form which you can use to request a quote for BFC233660473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.