Status: | Unknown |
---|---|
Series: | MKP3362 X2 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
3,715
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
9,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
-
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Suppression Class | X2 |
Product Range | MKP3362 X2 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA DEMKO IMQ OVE SEMKO SETI SEV UL VDE |
Capacitor Application | Safety / Suppression |
External Depth | 5mm |
External Length / Height | 11mm |
External Width | 17.5mm |
Height | 11mm |
Lead Diameter | 0.6mm |
Lead Spacing | 15mm |
Operating Temperature Range | -55°C to +100°C |
Pulse Rise Time | 100µs |
Voltage Rating VAC | 440V |
.047UF 310VAC 20% X2 15MMLS | TTI Europe |
336 MKP X2 Polyprop Cap,275V,47nF | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Capacitor, Film, 0.047Uf, 630V, Radial | Newark Electronics |
MKP336 Series 17.5 x 11 x 5 mm 630 V 0.047 uF ▒20% Metallized PP Film Capacitor | Future Electronics |
Safety Capacitor, 0.047 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
MKP 336 47nF Polypropylene Film Capacitor 310 V ac, 630 VDC +/-20%, Thru Hole | Vishay Dale BFC233620473 | RS Americas |
CAP, 0.047µF, 20%, PP | element14 |
Safety Capacitor, 0.047 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233620473?
Additional datasheets, footprints and schematics for BFC233620473 are listed on our Part Details page. You can also find images and similar parts to BFC233620473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233620473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233620473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233620473 fall under?
The BFC233620473 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233620473 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233620473 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233620473 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233620473 have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for BFC233620473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233620473 often in real-time on the comparison pages.
What if I can't find stock of BFC233620473?
You can fill out our help required form which you can use to request a quote for BFC233620473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.