Status: | Unknown |
---|---|
Series: | MKP3362 X2 Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.78
|
No stock
|
Buy Now | |
TTI Europe
from US$1.14
|
4,700
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
-
|
Buy Now | |
Future Electronics
from US$1.70
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$2.37
|
-
|
Buy Now | |
element14
from US$1.85
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Suppression Class | X2 |
Product Range | MKP3362 X2 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA DEMKO IMQ OVE SEMKO SETI SEV UL VDE |
Capacitor Application | Safety / Suppression |
External Depth | 31mm |
External Length / Height | 21mm |
External Width | 11mm |
Height | 21mm |
Lead Diameter | 0.8mm |
Lead Spacing | 27.5mm |
Operating Temperature Range | -55°C to +100°C |
Pulse Rise Time | 100µs |
Voltage Rating VAC | 440V |
1UF 310VAC 20% X2 27.5MMLS | TTI Europe |
Safety Capacitor, 1 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Cap, 1Μf, 20%, Pp | Newark Electronics |
MKP336 Series 310 VAC 1 uF Radial X2 Metallized Polypropylene Film Capacitor | Future Electronics |
Safety Capacitor, 1 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, X2 MKP 1?F ?20% 310Vac Pitch 27,5mm | BC Components / Vishay BFC233620105 | RS Americas |
CAP, 1µF, 20%, PP | element14 |
Where can I find additional details, specifications and documents for a BFC233620105?
Additional datasheets, footprints and schematics for BFC233620105 are listed on our Part Details page. You can also find images and similar parts to BFC233620105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233620105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233620105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233620105 fall under?
The BFC233620105 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233620105 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233620105 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233620105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233620105 have stock available?
Authorised distributors including TTI Europe, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BFC233620105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233620105 often in real-time on the comparison pages.
What if I can't find stock of BFC233620105?
You can fill out our help required form which you can use to request a quote for BFC233620105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.