Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 8mm |
---|---|
Thread Size - Metric | M12 |
Sensor Output | PNP |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 55V |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Frequency Response Max | 300Hz |
Sensing Range | 0mm to 8mm |
Sensor Input | Inductive |
Supply Voltage Range DC | 10V to 55V |
PROXIMITY SWITCH, M12, PNP | Farnell |
Proximity Switch, M12, Pnp | Newark Electronics |
Where can I find additional details, specifications and documents for a BESM12MI-PSH80B-S04G?
Additional datasheets, footprints and schematics for BESM12MI-PSH80B-S04G are listed on our Part Details page. You can also find images and similar parts to BESM12MI-PSH80B-S04G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BESM12MI-PSH80B-S04G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BESM12MI-PSH80B-S04G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BESM12MI-PSH80B-S04G fall under?
The BESM12MI-PSH80B-S04G is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BESM12MI-PSH80B-S04G when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BESM12MI-PSH80B-S04G you can contact the distributor directly for product support, shipping queries etc.
Is the BESM12MI-PSH80B-S04G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BESM12MI-PSH80B-S04G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BESM12MI-PSH80B-S04G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BESM12MI-PSH80B-S04G often in real-time on the comparison pages.
What if I can't find stock of BESM12MI-PSH80B-S04G?
You can fill out our help required form which you can use to request a quote for BESM12MI-PSH80B-S04G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.