Status: | Unknown |
---|---|
Series: | BDS100 Series |
RoHS: | Unknown |
Prices starting from US$50.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$67.74
|
208
in stock
|
Buy Now | |
Newark Electronics
from US$50.65
|
46
in stock
|
Buy Now | |
element14
from US$55.79
|
46
in stock
|
Buy Now | |
Farnell
from US$53.51
|
46
in stock
|
Buy Now | |
TE Store
from US$127.13
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$83.80
|
4
in stock
|
Buy Now | |
RS Americas
from US$54.02
|
2
in stock
|
Buy Now | |
Avnet America
from US$71.24
|
-
|
Buy Now |
Resistance | 2.2ohm |
---|---|
Product Range | BDS100 Series |
Power Rating | 100W |
Resistance Tolerance | ± 10% |
Resistor Terminals | Screw |
Voltage Rating | 500V |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
External Depth | 25.4mm |
External Length / Height | 38mm |
External Width | 25.5mm |
Fixing Centres | 30mm |
Fixing Hole Diameter | 4.5mm |
Height | 38mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating with Heatsink | 100W |
Resistor Case Style | SOT-227 |
Resistor Mounting | Panel |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 500V |
BDS100 thickfilm power resistor,2R2 100W | RS |
Surface Mount Chip Resistor, Thick Film, Bds Series, 2.2 Ohm, 100 W, 10%, 500 V, Sot-227 Rohs Compliant: Yes |Cgs Te Connectivity BDS2A1002R2K | Newark Electronics |
RESISTOR, 100W 2R2 | element14 |
BDS 2 A 100 2R2 10% Resistance Value: 2.2 Ω Element Type: Thick Film Resistor Type: Power Resistor Product Height: 21 mm Product Height: .827 in Resistor Power Bds2A100 | 2.2 Ω Thick Film Power Resistor 21 mm | Part Number: BDS2A1002R2K | Internal Number: 1-1614782-1 | TE Connectivity | TE Store |
Resistor, Thick Film, Res 2.2 Ohms, Pwr-Rtg 100 W, Tol 10%,SMT, Screw Termination | TE Connectivity BDS2A1002R2K | RS Americas |
Resistor, 2.2 Ohm, ± 10%, 100 W, Thick Film, Power, Screw | Avnet America |
Where can I find additional details, specifications and documents for a BDS2A1002R2K?
Additional datasheets, footprints and schematics for BDS2A1002R2K are listed on our Part Details page. You can also find images and similar parts to BDS2A1002R2K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDS2A1002R2K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDS2A1002R2K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDS2A1002R2K fall under?
The BDS2A1002R2K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to BDS2A1002R2K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDS2A1002R2K you can contact the distributor directly for product support, shipping queries etc.
Is the BDS2A1002R2K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BDS2A1002R2K have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for BDS2A1002R2K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDS2A1002R2K often in real-time on the comparison pages.
What if I can't find stock of BDS2A1002R2K?
You can fill out our help required form which you can use to request a quote for BDS2A1002R2K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.