Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 4°C |
Sensing Temperature Min | - |
Sensing Temperature Max | - |
Sensor Case Style | SSOP |
No. of Pins | 5Pins |
Supply Voltage Min | 2.9V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Supply Current | 16µA |
Supply Voltage Range | 2.9V to 5.5V |
IC, TEMP SENSOR, THERM 70C, 5SSOP | Farnell |
Temp Sensor Analog 5-Pin SSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BDE0700G-TR?
Additional datasheets, footprints and schematics for BDE0700G-TR are listed on our Part Details page. You can also find images and similar parts to BDE0700G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDE0700G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDE0700G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDE0700G-TR fall under?
The BDE0700G-TR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BDE0700G-TR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDE0700G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BDE0700G-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BDE0700G-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Farnell and Avnet Silica have stock available or on a lead time for BDE0700G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDE0700G-TR often in real-time on the comparison pages.
What if I can't find stock of BDE0700G-TR?
You can fill out our help required form which you can use to request a quote for BDE0700G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.