Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 7V |
---|---|
Supply Voltage Max | 9V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 99.5% |
Controller IC Case Style | MSOP |
No. of Pins | 8Pins |
Switching Frequency | 1.2MHz |
Topology | Boost (Step Up) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Output Current | 850mA |
Primary Input Voltage | 9V |
Dc/Dc Controller, High Efficiency, 7V To 9V, 1 Output, Boost, 1.2Mhz, Msop-8 Rohs Compliant: Yes |Rohm BD9763FVM-TR | Newark Electronics |
DC-DC CONV, BOOST, ADJ, 1.2MHZ, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a BD9763FVM-TR?
Additional datasheets, footprints and schematics for BD9763FVM-TR are listed on our Part Details page. You can also find images and similar parts to BD9763FVM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9763FVM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9763FVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9763FVM-TR fall under?
The BD9763FVM-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BD9763FVM-TR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9763FVM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD9763FVM-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD9763FVM-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD9763FVM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9763FVM-TR often in real-time on the comparison pages.
What if I can't find stock of BD9763FVM-TR?
You can fill out our help required form which you can use to request a quote for BD9763FVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.