Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
No stock
|
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | HQFN |
No. of Pins | 20Pins |
Switching Frequency | 600kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -10°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Accuracy % | 1% |
Adjustable Output Voltage Min | 0.7V |
Base Number | 9533 |
Frequency | 300kHz |
Input Voltage Max | 28V |
Operating Temperature Range | -10°C to +100°C |
Output Voltage | 2V |
Primary Input Voltage | 12V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
IC, SW REG, DDR-SDRAM, HQFN20V | Farnell |
Where can I find additional details, specifications and documents for a BD9533EKN-E2?
Additional datasheets, footprints and schematics for BD9533EKN-E2 are listed on our Part Details page. You can also find images and similar parts to BD9533EKN-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9533EKN-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9533EKN-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9533EKN-E2 fall under?
The BD9533EKN-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BD9533EKN-E2 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9533EKN-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9533EKN-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD9533EKN-E2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BD9533EKN-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9533EKN-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9533EKN-E2?
You can fill out our help required form which you can use to request a quote for BD9533EKN-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.