Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Power Supply Manager |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 6V |
IC Package Type | HTSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -10°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 8627 |
Brief Features | Most Suitable for Thin-Screen TV which requires High Reliability Built-in Protection Circuits |
Frequency | 550kHz |
No. of Outputs | 1Outputs |
Operating Temperature Range | -10°C to +85°C |
Output Current | 3A |
Output Voltage Max | 7V |
Primary Input Voltage | 6V |
Termination Type | Surface Mount Device |
IC, POWER SUPPLY HTSSOP-B20 | Farnell |
Where can I find additional details, specifications and documents for a BD8627EFV-E2?
Additional datasheets, footprints and schematics for BD8627EFV-E2 are listed on our Part Details page. You can also find images and similar parts to BD8627EFV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8627EFV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8627EFV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD8627EFV-E2 fall under?
The BD8627EFV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD8627EFV-E2 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8627EFV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD8627EFV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD8627EFV-E2 have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for BD8627EFV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8627EFV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD8627EFV-E2?
You can fill out our help required form which you can use to request a quote for BD8627EFV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.