Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Controller IC Case Style | HSON |
No. of Pins | 8Pins |
Frequency | 400kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
Pwm Controller, 400Khz, 24V, Hson-8 | Newark Electronics |
PWM CONTROLLER, 400KHZ, 24V, HSON-8 | element14 |
Where can I find additional details, specifications and documents for a BD7F200HFN-LBGTR?
Additional datasheets, footprints and schematics for BD7F200HFN-LBGTR are listed on our Part Details page. You can also find images and similar parts to BD7F200HFN-LBGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD7F200HFN-LBGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD7F200HFN-LBGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD7F200HFN-LBGTR fall under?
The BD7F200HFN-LBGTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BD7F200HFN-LBGTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD7F200HFN-LBGTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD7F200HFN-LBGTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD7F200HFN-LBGTR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD7F200HFN-LBGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD7F200HFN-LBGTR often in real-time on the comparison pages.
What if I can't find stock of BD7F200HFN-LBGTR?
You can fill out our help required form which you can use to request a quote for BD7F200HFN-LBGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.