Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Built-in 120° Commutation Logic Circuit |
Drives Upper Pch, Lower Nch MOS transistor |
PWM control system /DC control system |
CW/CCW Function |
FG Output (1FG Output) |
Current Limit Protection Circuit (CL) |
Overheat Protection Circuit (TSD) |
Under Voltage Protection Circuit (UVLO) |
Over Voltage Protection Circuit (OVLO) |
Motor Lock Protection (MLP) |
Usage | OA machines |
---|---|
Type | Pre-Driver |
Vcc (Max.)[V] | 33 |
Power Supply Voltage (Max.) [V] | 28 |
Power Supply Voltage (Min.) [V] | 6 |
Commutation Logic[°] | 120 |
Sensor Type | 3 sensor |
External FET | P+N |
Speed Control Input | DC/PWM |
For Fan Motor | - |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4x4 (t=1) |
Data Sheet |
---|
BD63001AMUV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Reference Design |
---|
12V power supply, 3 hall sensor support, Three-phase brushless motor drive with Microcontroller system Reference Design |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
3 Phase Brushless DC Motor | RS |
Three Phase Brushless Motor Predriver, 1-Out, 6 V to 28 V, 24 Pins, VQFN | Avnet America |
MOTOR DRIVER, 3-PH BRUSHLESS, VQFN-24 | Farnell |
Where can I find additional details, specifications and documents for a BD63001AMUV-E2?
Additional datasheets, footprints and schematics for BD63001AMUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD63001AMUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD63001AMUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD63001AMUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD63001AMUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD63001AMUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD63001AMUV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Avnet America and Farnell have stock available or on a lead time for BD63001AMUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD63001AMUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD63001AMUV-E2?
You can fill out our help required form which you can use to request a quote for BD63001AMUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.