Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 30mA |
Output Voltage | 36V |
Driver Case Style | VCSP |
No. of Pins | 8Pins |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Switching Frequency | 1MHz |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6067 |
Device Type | LED |
Input Voltage | 2.7V to 5.5V |
LED Driver Application | Mobile Phones |
Logic Function Number | 6067 |
Operating Temperature Range | -30°C to +85°C |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
CONVERTER, STEP UP DC/DC, VCSP85H1-8 | element14 |
LED DRVR 8Segment 3.3V/5V 8-Pin VCSP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BD6067GU-E2?
Additional datasheets, footprints and schematics for BD6067GU-E2 are listed on our Part Details page. You can also find images and similar parts to BD6067GU-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6067GU-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6067GU-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD6067GU-E2 fall under?
The BD6067GU-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BD6067GU-E2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6067GU-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD6067GU-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD6067GU-E2 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Avnet Silica have stock available or on a lead time for BD6067GU-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6067GU-E2 often in real-time on the comparison pages.
What if I can't find stock of BD6067GU-E2?
You can fill out our help required form which you can use to request a quote for BD6067GU-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.