Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
4,682
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
7,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
4,682
in stock
|
Buy Now | |
element14
from US$0.55
|
4,682
in stock
|
Buy Now | |
CoreStaff
from US$0.37
|
2,056
in stock
|
Buy Now | |
Rutronik
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC-Q100 Qualified |
Absolute maximum ratings of LIN pin is -27V to +40V |
Max transmission rate 20kbps |
Low Electro Magnetic Emission (EME) |
High Electro Magnetic Immunity (EMI) |
High impedance at power off for bus |
Interface (RXD/TXD) with protocol layer corresponds to 3.3V/5.0V logic. |
Built-in terminator for LIN slave |
Standby power consumption in sleep mode |
Transmit data (TXD) dominant time-out function |
Resistant to LIN-BAT/GND short-circuit |
Built-in Thermal Shut Down (TSD) |
Function | Sleep mode, Dominant time-out |
---|---|
Data Rates [kbps] | 20 |
Supply Voltage(Min.)[V] | 5 |
Supply Voltage(Max.)[V] | 27 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 4.9x6 (t=1.65) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD41030FJ-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Lin Transceiver, Aec-Q100, 20Kbps, Sop-8 | Newark Electronics |
LIN TRANSCEIVER, AEC-Q100, 20KBPS, SOP-8 | element14 |
LIN Transceiver Automotive | Rutronik |
Single Transmitter/Receiver 20Kbps LIN2.0,LIN2.1,LIN2.2,LIN2.2A 8-Pin SOP-J Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD41030FJ-CGE2?
Additional datasheets, footprints and schematics for BD41030FJ-CGE2 are listed on our Part Details page. You can also find images and similar parts to BD41030FJ-CGE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD41030FJ-CGE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD41030FJ-CGE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD41030FJ-CGE2 fall under?
The BD41030FJ-CGE2 is listed under Semiconductors - ICs > Drivers & Interfaces > LIN Transceivers.
Can I view similar or alternative parts?
You can view similar parts to BD41030FJ-CGE2 when available in the LIN Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD41030FJ-CGE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD41030FJ-CGE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD41030FJ-CGE2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for BD41030FJ-CGE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD41030FJ-CGE2 often in real-time on the comparison pages.
What if I can't find stock of BD41030FJ-CGE2?
You can fill out our help required form which you can use to request a quote for BD41030FJ-CGE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.