Options for Price Comparison
Distributor Statistics for BD3491FS-E2
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for BD3491FS-E2
Details for BD3491FS-E2 by Rohm
SOUND PROCESSOR -40 TO 85DEG C
BD3491FS-E2 image

BD3491FS-E2 by Rohm

SOUND PROCESSOR -40 TO 85DEG C
Features
- Equipped with 6 single ended stereo input selectors - Built-in input gain controller suitable for mobile audio. - Volume input terminal can be used as a microphone input terminal since its impedance remains constant even if volume setting is changed. - Bi-CMOS process is suitable for the design of low current and low energy. It also provides more quality for Bi-CMOS small scale regulator and heat in a set. - The package of this IC is SSOP-A32. Sound input terminals and output terminals arrangement is optimized for easy and fast layout of PCB pattern. At the same time, it minimizes PCB area.
Part Information
BD3491FS-E2 image
RoHS Compliant
Description
Built in stereo 6 input selectors and volume that there is not an impedance change of a volume terminal. And this is sound processor can realize 2-band equalizer (Bass/Treble, Gain±14dB / 2dB_step) and BassBoost, Output gain, Surround by external components.
Specifications
Audio Control Type:
Audio Processor
Supply Voltage Range:
4.75V to 9.5V
Control Interface:
I2C
Audio IC Case Style:
SSOP-A
No. of Pins:
32Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2019)
Alternate Descriptions
Analog Audio Processors RS Components
SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:4.75V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-A; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes Newark Electronics
Sound Processor 32-Pin SSOP-A T/R Avnet America
In a Pack of 5, ROHM BD3491FS-E2 Ses İşlemcisi 6-Kanallı, 32-Pimli, SSOP RS Components TR