Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
155
in stock
|
Buy Now | |
CoreStaff
from US$0.47
|
2,212
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
400
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
element14
from US$0.98
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Continuous current load |
Typ=0.5A (BD2041AFJ, BD2051AFJ, BD6518FJ, BD6519FJ) |
Typ=1.0A (BD2061AFJ, BD2065AFJ) |
Soft start circuit |
Over current detection |
Thermal shutdown |
Under voltage lockout |
Open drain error flag output |
Reverse-current protection when power switch off |
Power supply voltage range |
2.7V to 5.5V (BD2041AF, BD2051AFJ, BD2061AFJ, BD2065AFJ) |
3.0V to 5.5V (BD6518FJ, BD6519FJ) |
Operating temperature range -40°C to 85°C |
Supply Voltage(Min.)[V] | 2.7 |
---|---|
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 90 |
ON Resistance [mΩ] | 80 |
Channel Number [ch] | 1 |
Control Input Logic | Active High |
Over Current Detect [A] | 0.7 to 1.6 |
Output Turn on Time [ms] | 1.2 |
Thermal Shut Down | Recovery |
Flag Output Delay at Over Current [ms] | 1.3 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4.9x6 (t=1.65) |
Data Sheet |
---|
BD2051AFJ Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
1A High-Side Power Switch USB SOP-J8 | RS |
HSS 80mOhm 5.5V 1A SOP-J8 SMD | Rutronik |
BD2051AFJ Series 2.7 to 5.5 V 100 mOhm Single Channel Hi Side Switch - SOP-J8 | Future Electronics |
USB Power SW Hi Side Single 5.5V 0.5A 8-Pin SOP-J T/R | Avnet America |
SWITCH, USB, ACTIVE HIGH, 0.08OHM, 8SOP | Farnell |
Where can I find additional details, specifications and documents for a BD2051AFJ-E2?
Additional datasheets, footprints and schematics for BD2051AFJ-E2 are listed on our Part Details page. You can also find images and similar parts to BD2051AFJ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD2051AFJ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD2051AFJ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD2051AFJ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD2051AFJ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD2051AFJ-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Rutronik and Future Electronics have stock available or on a lead time for BD2051AFJ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD2051AFJ-E2 often in real-time on the comparison pages.
What if I can't find stock of BD2051AFJ-E2?
You can fill out our help required form which you can use to request a quote for BD2051AFJ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.