Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Built-in overcurrent limiting circuit |
Built-in thermal shutdown circuit(TSD) |
Built-in open load detection circuit(at output OFF) |
Enables direct control from CMOS logic ICs, etc. |
Low standby current |
Built-in under voltage lock out circuit |
Built-in diagnostic output(ST) terminal |
Low ON resistance RDS(ON) =350mΩ(Typ) (VDD=IN=5V, Ta=25°C, IOUT=0.25A) |
Built-in overvoltage protection(active clamp) for output circuit |
Monolithic power IC in which the control unit(CMOS) and power MOSFET are incorporated into one chip |
1ch low side switch for driving mechanical relay coil |
AEC-Q100 Qualified(Grade 1) |
Channel Number [ch] | 1 |
---|---|
Drain-Source Voltage (Max.)[V] | 42 |
Output Current[A] | 0.8 |
ON Resistance [mΩ] | 350 |
Over Current Detect [A] | 0.8 |
Active Clamp Energy [mJ] | 25 |
Supply Voltage(Min.)[V] | 3.5 |
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 500 |
Thermal Shut Down | Self-restart |
Open Load Detect [V] | 2 |
Status Terminal | Available |
Junction Temperature Tj (Min.)[°C] | -40 |
Junction Temperature Tj (Max.)[°C] | 150 |
Package Size [mm] | 2.9x4 (t=0.9) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD1LB500FVM-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Load Switch, Aec-Q100, 5.5V, Msop8 | Newark Electronics |
Power Switch Lo Side 0.8A 8-Pin MSOP T/R | Avnet America |
POWER LOAD SWITCH, AEC-Q100, 5.5V, MSOP8 | element14 |
Where can I find additional details, specifications and documents for a BD1LB500FVM-CGTR?
Additional datasheets, footprints and schematics for BD1LB500FVM-CGTR are listed on our Part Details page. You can also find images and similar parts to BD1LB500FVM-CGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD1LB500FVM-CGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD1LB500FVM-CGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD1LB500FVM-CGTR fall under?
The BD1LB500FVM-CGTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BD1LB500FVM-CGTR when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD1LB500FVM-CGTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD1LB500FVM-CGTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD1LB500FVM-CGTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD1LB500FVM-CGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD1LB500FVM-CGTR often in real-time on the comparison pages.
What if I can't find stock of BD1LB500FVM-CGTR?
You can fill out our help required form which you can use to request a quote for BD1LB500FVM-CGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.