Status: | Unknown |
---|---|
Series: | BD13916 |
RoHS: | Compliant |
Mininum Current Gain - hFE = 100 @ IC = 150 mA |
BD135, BD137, BD139 are complementary with BD136, BD138, BD140 |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Low current base drive |
Applications |
---|
Audio amplification |
End Products |
---|
Audio amplifiers |
Compliance | Pb-free |
---|
TRANSISTOR, BIPOL, NPN, 80V, TO-126-3 | element14 |
Transistor, Bipol, Npn, 80V, To-126-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a BD13916S?
Additional datasheets, footprints and schematics for BD13916S are listed on our Part Details page. You can also find images and similar parts to BD13916S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD13916S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD13916S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD13916S fall under?
The BD13916S is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD13916S when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD13916S you can contact the distributor directly for product support, shipping queries etc.
Is the BD13916S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD13916S have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BD13916S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD13916S often in real-time on the comparison pages.
What if I can't find stock of BD13916S?
You can fill out our help required form which you can use to request a quote for BD13916S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.