Status: | Active |
---|---|
Series: | BD13910 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
40
in stock
|
Buy Now | |
element14
from US$0.25
|
3,820
in stock
|
Buy Now | |
Farnell
from US$0.24
|
3,820
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
899
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
18
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Mininum Current Gain - hFE = 63 @ IC = 150 mA |
BD135, BD137, BD139 are complementary with BD136, BD138, BD140 |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Low current base drive |
Applications |
---|
Audio amplification |
End Products |
---|
Audio amplifiers |
Description | BD13910 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 63 |
hFE Max | 160 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | TO-126-3 |
TRANSISTOR, BIPOL, NPN, 80V, TO-126-3 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Fairchild, BD13910STU | RS |
Bipolar Transistors Rohs Compliant: Yes |Onsemi BD13910STU | Newark Electronics |
Trans GP BJT NPN 80V 1.5A 3-Pin(3+Tab) TO-126 Rail | Avnet America |
Where can I find additional details, specifications and documents for a BD13910STU?
Additional datasheets, footprints and schematics for BD13910STU are listed on our Part Details page. You can also find images and similar parts to BD13910STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD13910STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD13910STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD13910STU fall under?
The BD13910STU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD13910STU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD13910STU you can contact the distributor directly for product support, shipping queries etc.
Is the BD13910STU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD13910STU have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Chip One Stop and RS have stock available or on a lead time for BD13910STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD13910STU often in real-time on the comparison pages.
What if I can't find stock of BD13910STU?
You can fill out our help required form which you can use to request a quote for BD13910STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.