Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | BCX5316Q |
Product Type | PNP |
VCEO, VCES (V) | 60 V |
IC (A) | 1 A |
ICM (A) | 1.5 A |
PD (W) | 1 W |
hFE (min) | 100 Min |
hFE(@ IC) | 0.15 A |
hFE(Min 2) | 25 |
hFE(@ IC2) | 0.5 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB2) (A/mA) | - |
fT (MHz) | 150 MHz |
RCE(SAT) | N/A mΩ |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | 125MHz |
Power Dissipation Pd | 500mW |
DC Collector Current | -1A |
DC Current Gain hFE | 250hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Where can I find additional details, specifications and documents for a BCX5216?
Additional datasheets, footprints and schematics for BCX5216 are listed on our Part Details page. You can also find images and similar parts to BCX5216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCX5216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCX5216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCX5216 fall under?
The BCX5216 is listed under Transistors 60V to 100V.
Can I view similar or alternative parts?
You can view similar parts to BCX5216 when available in the Transistors 60V to 100V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCX5216 you can contact the distributor directly for product support, shipping queries etc.
Is the BCX5216 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BCX5216 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BCX5216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCX5216 often in real-time on the comparison pages.
What if I can't find stock of BCX5216?
You can fill out our help required form which you can use to request a quote for BCX5216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.