Status: | Active |
---|---|
Series: | BCW30L |
RoHS: | Compliant |
Prices starting from US$0.0197
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0345
|
11,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Future Electronics
from US$0.0231
|
-
|
Buy Now | |
Avnet America
from US$0.0228
|
-
|
Buy Now | |
element14
from US$0.0287
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0197
|
-
|
Buy Now | |
Farnell
from US$0.0275
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BCW30L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 32 |
VCBO (V) | 32 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.6 |
hFE Min | 215 |
hFE Max | 500 |
fT Min (MHz) | - |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Transistor: PNP | Transfer Multisort Elektronik |
ON Semiconductor, BCW30LT1G | RS |
Bipolar (Bjt) Single Transistor, Pnp, -32 V, 225 Mw, -100 Ma, 215 Rohs Compliant: Yes |Onsemi BCW30LT1G | Newark Electronics |
BCW Series 32 V 100 mA SMT PNP Silicon General Purpose Transistor - SOT-23 | Future Electronics |
Trans GP BJT PNP 32V 0.1A 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR, BIPOL, PNP, -32V, SOT-23-3 | element14 |
PNP 32V 0,1A 0,225W B:215-500 SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BCW30LT1G?
Additional datasheets, footprints and schematics for BCW30LT1G are listed on our Part Details page. You can also find images and similar parts to BCW30LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCW30LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCW30LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCW30LT1G fall under?
The BCW30LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCW30LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCW30LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BCW30LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCW30LT1G have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BCW30LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCW30LT1G often in real-time on the comparison pages.
What if I can't find stock of BCW30LT1G?
You can fill out our help required form which you can use to request a quote for BCW30LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.