Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0106
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Yes |
Product Type | NPN |
VCEO, VCES (V) | 30 V |
IC (A) | 0.1 A |
ICM (A) | 0.2 A |
PD (W) | 0.3 W |
hFE (min) | 420 Min |
hFE(@ IC) | 0.002 A |
hFE(Min 2) | - |
hFE(@ IC2) | N/A A |
VCE (SAT)Max (mV) | 250 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.1/5 |
VCE (SAT)(Max.2) | 600 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/0.5 |
fT (MHz) | 300 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 310mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 110hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 250mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 2mA |
Device Marking | 8CC |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 420 |
No. of Transistors | 1 |
Noise Factor Max | 10dB |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 250mW |
SMD Marking | 1L |
Voltage Vcbo | 30V |
TRANSISTOR, NPN, SOT-23 | element14 |
TRANSISTOR, NPN SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a BC848C?
Additional datasheets, footprints and schematics for BC848C are listed on our Part Details page. You can also find images and similar parts to BC848C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC848C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC848C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC848C fall under?
The BC848C is listed under Transistors 30V to 59V.
Can I view similar or alternative parts?
You can view similar parts to BC848C when available in the Transistors 30V to 59V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC848C you can contact the distributor directly for product support, shipping queries etc.
Is the BC848C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BC848C have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Rutronik and element14 have stock available or on a lead time for BC848C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC848C often in real-time on the comparison pages.
What if I can't find stock of BC848C?
You can fill out our help required form which you can use to request a quote for BC848C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.