Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 65V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 310mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, BIPOL, NPN, 65V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a BC846BMTF?
Additional datasheets, footprints and schematics for BC846BMTF are listed on our Part Details page. You can also find images and similar parts to BC846BMTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC846BMTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC846BMTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC846BMTF fall under?
The BC846BMTF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC846BMTF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC846BMTF you can contact the distributor directly for product support, shipping queries etc.
Is the BC846BMTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC846BMTF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BC846BMTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC846BMTF often in real-time on the comparison pages.
What if I can't find stock of BC846BMTF?
You can fill out our help required form which you can use to request a quote for BC846BMTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.