Status: | Active |
---|---|
Series: | BC556A(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0305
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
645
in stock
|
Buy Now | |
Farnell
from US$0.05
|
360
in stock
|
Buy Now | |
element14
from US$0.06
|
210
in stock
|
Buy Now | |
Future Electronics
from US$0.0335
|
-
|
Buy Now | |
Avnet America
from US$0.0305
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0431
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Voltage: BC556 VCEO= -65V |
Low Noise: BC559,BC560 |
Complement to BC546...BC550Switching and Amplifier |
Benefits |
---|
- |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
- |
Description | BC556A(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.65 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.66 |
hFE Min | 110 |
hFE Max | 220 |
fT Min (MHz) | 150 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 |
Bipolar Transistors Rohs Compliant: Yes |Onsemi BC556ABU | Newark Electronics |
Transistor, Fairchild, BC556ABU | RS |
TRANSISTOR, BIPOL, PNP, -65V, TO-92-3 | Farnell |
Trans GP BJT PNP 65V 0.1A 500mW 3-Pin TO-92 Bag | Future Electronics |
Trans GP BJT PNP 65V 0.1A 3-Pin TO-92 Bulk | Avnet America |
PNP -65V -0,1A 0,5W B:110-220 TO92 | Schukat Electronic |
onsemi General Purpose Transistor, PNP, 65V, TO-92 | Distrelec |
Where can I find additional details, specifications and documents for a BC556ABU?
Additional datasheets, footprints and schematics for BC556ABU are listed on our Part Details page. You can also find images and similar parts to BC556ABU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC556ABU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC556ABU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC556ABU fall under?
The BC556ABU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC556ABU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC556ABU you can contact the distributor directly for product support, shipping queries etc.
Is the BC556ABU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC556ABU have stock available?
Authorised distributors including Newark Electronics, RS, Farnell, element14 and Future Electronics have stock available or on a lead time for BC556ABU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC556ABU often in real-time on the comparison pages.
What if I can't find stock of BC556ABU?
You can fill out our help required form which you can use to request a quote for BC556ABU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.