Status: | Active |
---|---|
Series: | BC549 |
RoHS: | Compliant |
Prices starting from US$0.0346
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
5,744
in stock
|
Buy Now | |
element14
from US$0.06
|
5,744
in stock
|
Buy Now | |
Farnell
from US$0.05
|
5,744
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0446
|
1,860
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0367
|
-
|
Buy Now | |
Avnet America
from US$0.0346
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now |
High Voltage VCEO=65V |
Low Noise: BC549,BC550 |
Complement to BC556...BC560Switching and Amplifier |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BC549 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 LF |
Trans, Npn, 30V, 0.1A, 150Deg C, 0.5W | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 30V, TO-92-3 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Fairchild, BC549BTA | RS |
Trans GP BJT NPN 30V 0.1A 3-Pin TO-92 Ammo | Avnet Silica |
BC549 Series 30 V 100 mA Through Hole NPN Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
onsemi General Purpose Transistor, NPN, 30V, TO-92 | Distrelec |
Where can I find additional details, specifications and documents for a BC549BTA?
Additional datasheets, footprints and schematics for BC549BTA are listed on our Part Details page. You can also find images and similar parts to BC549BTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC549BTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC549BTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC549BTA fall under?
The BC549BTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC549BTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC549BTA you can contact the distributor directly for product support, shipping queries etc.
Is the BC549BTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC549BTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for BC549BTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC549BTA often in real-time on the comparison pages.
What if I can't find stock of BC549BTA?
You can fill out our help required form which you can use to request a quote for BC549BTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.