Status: | Unknown |
---|---|
Series: | BC337(LEGACY FAIRCHILD) |
RoHS: | Compliant |
These are PbFree Devices |
Benefits |
---|
Complement to BC327 |
Applications |
---|
Switching and Amplifier Applications |
End Products |
---|
AF-Driver Stages and Low-Power Output Stages |
Compliance | Pb-free |
---|
TRANSISTOR, BIPOL, NPN, 25V, TO-92-3 | Farnell |
Transistor, Bipol, Npn, 25V, To-92-3 |Onsemi BC33825TA | Newark Electronics |
NPN 25V 0,8A 0,625W B:160-400 TO92 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BC33825TA?
Additional datasheets, footprints and schematics for BC33825TA are listed on our Part Details page. You can also find images and similar parts to BC33825TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC33825TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC33825TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC33825TA fall under?
The BC33825TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC33825TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC33825TA you can contact the distributor directly for product support, shipping queries etc.
Is the BC33825TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC33825TA have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for BC33825TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC33825TA often in real-time on the comparison pages.
What if I can't find stock of BC33825TA?
You can fill out our help required form which you can use to request a quote for BC33825TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.