Status: | Active |
---|---|
Series: | BAY72 |
RoHS: | Compliant |
Prices starting from US$0.0269
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0275
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
6,540
in stock
|
Buy Now | |
element14
from US$0.0368
|
6,540
in stock
|
Buy Now | |
Farnell
from US$0.0388
|
6,540
in stock
|
Buy Now | |
Future Electronics
from US$0.0308
|
-
|
Buy Now | |
Avnet America
from US$0.0269
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | BAY72 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 125 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | Axial Lead |
Diode, Small Signal, 125V, Do-204Ah | Newark Electronics |
DIODE, SMALL SIGNAL, 125V, DO-204AH | element14 |
Diode, Fairchild, BAY72TR | RS |
Diode Standard Through Hole DO-35 125V 200mA | Future Electronics |
Diode Small Signal Switching 125V 0.2A 2-Pin DO-35 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAY72TR?
Additional datasheets, footprints and schematics for BAY72TR are listed on our Part Details page. You can also find images and similar parts to BAY72TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAY72TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAY72TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAY72TR fall under?
The BAY72TR is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAY72TR when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAY72TR you can contact the distributor directly for product support, shipping queries etc.
Is the BAY72TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAY72TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for BAY72TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAY72TR often in real-time on the comparison pages.
What if I can't find stock of BAY72TR?
You can fill out our help required form which you can use to request a quote for BAY72TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.