Status: | Unknown |
---|---|
Series: | BAW56 |
RoHS: | Compliant |
Prices starting from US$0.0188
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0325
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0203
|
378,000
in stock
|
Buy Now | |
Avnet America
from US$0.0188
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
11,160
in stock
|
Buy Now | |
element14
from US$0.0368
|
4,682
in stock
|
Buy Now | |
Farnell
from US$0.0343
|
4,682
in stock
|
Buy Now | |
Rutronik
from US$0.0191
|
-
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Future Electronics
from US$0.0241
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Silicon epitaxial planar diode |
Fast switching dual diode with common anode |
AEC-Q101 qualified available |
Datasheet |
---|
BAW56 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
.25 A 70V SOT23 | TTI Europe |
Diode Small Signal Switching 70V 0.25A 3-Pin SOT-23 T/R | Avnet America |
Vishay Switching Diode 150mA 70V SOT-23 | Distrelec |
DIODE, SMALL SIGNAL, 70V, 0.25A, SOT-23 | element14 |
Diode Switching 70V 0.25A SOT23 | RS |
SI-DOUBLEDIODE 0,2A 70V SOT23 | Rutronik |
Switching Diode Genpurp Sot23 |Vishay BAW56-E3-08 | Newark Electronics |
Diodes - General Purpose, Power, Switching 70V 250mA 2A IFSM Dual Common Anode | Future Electronics |
Where can I find additional details, specifications and documents for a BAW56-E3-08?
Additional datasheets, footprints and schematics for BAW56-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAW56-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW56-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW56-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW56-E3-08 fall under?
The BAW56-E3-08 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to BAW56-E3-08 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW56-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAW56-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BAW56-E3-08 have stock available?
Authorised distributors including TTI Europe, Avnet America, Distrelec, element14 and Farnell have stock available or on a lead time for BAW56-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW56-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAW56-E3-08?
You can fill out our help required form which you can use to request a quote for BAW56-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.