Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0188
|
1,540
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0120
|
97,400
in stock
|
Buy Now | |
element14
from US$0.0287
|
20,160
in stock
|
Buy Now | |
Avnet Asia
from US$0.0146
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.0215
|
7,632
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
10
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon epitaxial planar diode |
Fast switching dual diode with common anode |
AEC-Q101 qualified available |
Datasheet |
---|
BAW56 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual, Com. Anode |
Polarity | Anode, Cathode |
Power Rating (mW) | 350 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 75 V |
Reverse Recovery Time trr (ns) | 4 ns |
Maximum Average Rectifier Current IO (mA) | 300 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 2.5 µA |
TotalCapacitance CT (pF) | 2 pF |
VF(V) Max @ IF=100mA | 1 |
V(BR)R (V) Min @IR=100?A | 75@2.5?A |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 4 |
Maximum Reverse Current IR @ VR (V) | 75 V |
VF(V) Max @ IF=10mA | 0.855 |
IR(uA) Max @ VR=80V | 2.5?A@75V |
CT(pF) Max @ VR = 0V, f = 1MHz | 2 |
Status: | Unknown |
---|---|
Series: | BAW56 Series |
RoHS: | Unknown |
Diode Configuration | Dual Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAW56 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 500mA |
Junction Temperature Tj Max | 150°C |
Reverse Voltage Vr Max | 75V |
SMD Marking | A1 |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | BAW56 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAW56 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 150mA |
Current Ifsm | 1A |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Forward Current If Max | 150mA |
Forward Voltage | 1.25V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 600mA |
Power Dissipation Ptot Max | 350mW |
Reverse Recovery Time trr Typ | 6ns |
SMD Marking | A1 |
DIODE, DUAL, SOT-23 | Farnell |
Status: | Unknown |
---|---|
Series: | BAW56 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAW56 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Diode Switching 75V 0.3A 3-Pin SOT-23 T/R | Avnet Asia |
Small Signal Diode, Dual Isolated, 75 V, 300 Ma, 1.25 V, 4 Ns, 2 A Rohs Compliant: Yes |Diodes Inc. BAW56 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
RoHS Compliant | Yes |
DIODE, DUAL SWITCHING, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BAW56?
Additional datasheets, footprints and schematics for BAW56 are listed on our Part Details page. You can also find images and similar parts to BAW56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW56 fall under?
The BAW56 is listed under Nexperia product taxonomy > Diodes > Switching diodes > General purpose switching diodes.
Can I view similar or alternative parts?
You can view similar parts to BAW56 when available in the General purpose switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW56 you can contact the distributor directly for product support, shipping queries etc.
Is the BAW56 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAW56 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, element14, Avnet Asia and Distrelec have stock available or on a lead time for BAW56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW56 often in real-time on the comparison pages.
What if I can't find stock of BAW56?
You can fill out our help required form which you can use to request a quote for BAW56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.