Status: | Active |
---|---|
Series: | BAV74L |
RoHS: | Compliant |
Prices starting from US$0.0095
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0385
|
388
in stock
|
Buy Now | |
Future Electronics
from US$0.0104
|
174,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0162
|
4,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
388
in stock
|
Buy Now | |
element14
from US$0.08
|
388
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0095
|
-
|
Buy Now | |
RS Americas
from US$0.0210
|
-
|
Buy Now | |
Avnet Asia
from US$0.0100
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Pb-Free Packages are Available |
Description | BAV74L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 50 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 2 |
Package Type | SOT-23-3 |
BAV74LT1G Series 50 V 200 mA Monolithic Dual Switching Diode - SOT-23 | Future Electronics |
Diode: switching | Transfer Multisort Elektronik |
Small Signal Diode, Switching, Dual Common Cathode, 50 V, 200 Ma, 1 V, 4 Ns, 500 Ma Rohs Compliant: Yes |Onsemi BAV74LT1G | Newark Electronics |
DIODE, SWITCHING, 50V, SOT-23 | element14 |
Diode Small Signal Switching 50V 0.2A 3-Pin SOT-23 T/R | Avnet Silica |
Diode, Schottky Barrier, Switching, Vr 50VDC, If 200mA, Pkg SOT-23 (TO-236),Vf 1VDC | ON Semiconductor BAV74LT1G | RS Americas |
Where can I find additional details, specifications and documents for a BAV74LT1G?
Additional datasheets, footprints and schematics for BAV74LT1G are listed on our Part Details page. You can also find images and similar parts to BAV74LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV74LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV74LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV74LT1G fall under?
The BAV74LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV74LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV74LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAV74LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV74LT1G have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAV74LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV74LT1G often in real-time on the comparison pages.
What if I can't find stock of BAV74LT1G?
You can fill out our help required form which you can use to request a quote for BAV74LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.