Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | BAV74 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAV74 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Small Signal Switching 50V 0.2A 3-Pin SOT-23 T/R | Avnet America |
DIODE, SMALL SIGNAL, 50V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a BAV74?
Additional datasheets, footprints and schematics for BAV74 are listed on our Part Details page. You can also find images and similar parts to BAV74 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV74 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV74 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV74 fall under?
The BAV74 is listed under Nexperia product taxonomy > Diodes > Switching diodes > General purpose switching diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV74 when available in the General purpose switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV74 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV74 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV74 have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for BAV74.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV74 often in real-time on the comparison pages.
What if I can't find stock of BAV74?
You can fill out our help required form which you can use to request a quote for BAV74 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.