Status: | Active |
---|---|
Series: | BAV70W |
RoHS: | Compliant |
Prices starting from US$0.0105
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0411
|
17,630
in stock
|
Buy Now | |
Avnet America
from US$0.0105
|
339,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
28,780
in stock
|
Buy Now | |
element14
from US$0.0390
|
17,630
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0161
|
245
in stock
|
Buy Now | |
Future Electronics
from US$0.0107
|
-
|
Buy Now | |
Avnet Asia
from US$0.0110
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast Switching Speed trr < 6ns |
Pb-Free Package is Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAV70W |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 1.5 |
Package Type | SC-70-3 / SOT-323-3 |
Diode Small Signal Switching 70V 0.2A 3-Pin SC-70 T/R | Avnet America |
Diode, Switching, 70V, Sot-323 | Newark Electronics |
DIODE, SMALL SIGNAL, 70V, SOT-323-3 | element14 |
Diode: switching | Transfer Multisort Elektronik |
BAV70W Series 100 V 200 mA Surface Mount Dual Switching Diode - SOT-323 | Future Electronics |
Where can I find additional details, specifications and documents for a BAV70WT1G?
Additional datasheets, footprints and schematics for BAV70WT1G are listed on our Part Details page. You can also find images and similar parts to BAV70WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70WT1G fall under?
The BAV70WT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70WT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV70WT1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BAV70WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70WT1G often in real-time on the comparison pages.
What if I can't find stock of BAV70WT1G?
You can fill out our help required form which you can use to request a quote for BAV70WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.